Amphenol Industrial Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial MS27473T14B5B

Description
JT 5C 5#16 SKT WALL RECP
Request a Quote
Description
JT 5C 5#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T14B5B - PEI-Genesis
Philadelphia, PA, United States
JT 5C 5#16 SKT WALL RECP

JT 5C 5#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial - 31K3438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial
31K3438
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial 31K3438
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T14B5B 31K3438
Product Name Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A79125-028-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Interface Modules - 2171-NEFC-S1G25-C2W25-S7-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details