Win Source Part Number: 1047386-MS27473T14B1
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-38999 Series II, JT
Number of Positions: 18
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aviation, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 14-18
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Olive Drab Cadmium over Nickel
Alternative Parts (Cross-Reference): MS27467T15B18S-LC; MS27484T14B18S; MS27473E14B18S; MS27484E14B18S; MS27473E14B18P; 85106R1418P50;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: 88-443249-18S,AMS274
Base Product Number: MS27473T14B
RoHS Status: RoHS non-compliant
Primary Material: Metal
PLUG
JT 18C 18#20 SKT PLUG
JT 18C 18#20 SKT PLUG
18 Position Circular Connector Plug, Female Sockets Crimp
Circular Connector, MIL-DTL-38999 Series II Crimp, Bayonet, Circular Military RoHS Compliant: No
CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE; Military Specification:MIL-DT
| Win Source Electronics | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1047386-MS27473T14B18S | MS27473T14B18S | MS27473T14B18S | Amphenol MS27473T14B18S | AMS27473T14B18S-ND | 95J9627 | 59T4148 |
| Product Name | Connectors, Interconnects - Circular Connectors | MIL Spec Connector - MIL-DTL-38999 II | Circular Connector Assemblies | Circular Connector, Mil-Dtl-38999 Series Ii Crimp, Bayonet, Circular Military Rohs Compliant Amphenol Aerospace | Circular Connector, Plug, 18 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Termination | Crimp | ||||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |