Amphenol Corporation Circular Connector Assemblies MS27473T14A35P

Description
JT 37C 37#22D PIN PLUG
Request a Quote Datasheet
Description
JT 37C 37#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T14A35P - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D PIN PLUG

JT 37C 37#22D PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27473T14A35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T14A35P-ND
Circular Connector Assemblies 1178-MS27473T14A35P-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
JT 37C 37#22D PIN PLUG

JT 37C 37#22D PIN PLUG

Buy Now
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace - 37K6855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace
37K6855
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace 37K6855
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T14A35P 1178-MS27473T14A35P-ND MS27473T14A35P 37K6855
Product Name Circular Connector Assemblies Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1395G3 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5C-9622-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers