Amphenol Industrial Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial MS27473T14A18S

Description
JT 18C 18#20 SKT PLUG
Request a Quote
Description
JT 18C 18#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T14A18S - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 SKT PLUG

JT 18C 18#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
JT 18C 18#20 SKT PLUG

JT 18C 18#20 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial - 96J6247 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial
96J6247
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial 96J6247
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T14A18S MS27473T14A18S 96J6247
Product Name Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details