Amphenol Aerospace Corporation Circular Connector Assemblies MS27473T12F35P

Description
JT 22C 22#22D PIN PLUG
Request a Quote Datasheet
Description
JT 22C 22#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
JT 22C 22#22D PIN PLUG

JT 22C 22#22D PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27473T12F35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T12F35P-ND
Circular Connector Assemblies 1178-MS27473T12F35P-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol MS27473T12F35P - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN PLUG

JT 22C 22#22D PIN PLUG

Buy Now
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace - 96J6244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace
96J6244
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace 96J6244
CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27473T12F35P 1178-MS27473T12F35P-ND Amphenol MS27473T12F35P 96J6244
Product Name Circular Connector Assemblies Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details