Amphenol Industrial Circular Connector Assemblies MS27473T12B3S

Description
3 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27473T12B3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27473T12B3S-ND
Circular Connector Assemblies AMS27473T12B3S-ND
3 Position Circular Connector Plug, Female Sockets Crimp

3 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol MS27473T12B3S - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#16 SKT WALL RECP

JT 3C 3#16 SKT WALL RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T12B3S
MIL Spec Connector - MIL-DTL-38999 II MS27473T12B3S
PLUG

PLUG

Buy Now
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial - 31K3402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial
31K3402
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial 31K3402
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS27473T12B3S-ND Amphenol MS27473T12B3S MS27473T12B3S 31K3402
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-322P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Pluggable connectors - 787-6716/9400-000 - WAGO
Specs
Gender Male / Plug
Voltage Rating 600 volts
Current Rating 9.0 amps
View Details
3 suppliers