Amphenol Aerospace Corporation Circular Connector Assemblies MS27473T12B35P

Description
22 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
22 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27473T12B35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27473T12B35P-ND
Circular Connector Assemblies AMS27473T12B35P-ND
22 Position Circular Connector Plug, Male Pins Crimp

22 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Amphenol MS27473T12B35P - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN PLUG

JT 22C 22#22D PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T12B35P
MIL Spec Connector - MIL-DTL-38999 II MS27473T12B35P
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 22C 22#22D PIN PLUG

JT 22C 22#22D PIN PLUG

Buy Now
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace - 95J9625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace
95J9625
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace 95J9625
CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Plug Rohs Compliant Amphenol Aerospace - 81AC9309 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Aerospace
81AC9309
Plug Rohs Compliant Amphenol Aerospace 81AC9309
PLUG ROHS COMPLIANT: NO

PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS27473T12B35P-ND Amphenol MS27473T12B35P MS27473T12B35P MS27473T12B35P 95J9625 81AC9309
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Aerospace Plug Rohs Compliant Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details