Amphenol Industrial Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial MS27473T12A4S

Description
JT 4C 4#16 SKT WALL RECP
Request a Quote
Description
JT 4C 4#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T12A4S - PEI-Genesis
Philadelphia, PA, United States
JT 4C 4#16 SKT WALL RECP

JT 4C 4#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial - 31K3399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial
31K3399
Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial 31K3399
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T12A4S 31K3399
Product Name Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details