Amphenol Corporation Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol MS27473T10F13P

Description
JT 13C 13#22M PIN OKUG
Request a Quote
Description
JT 13C 13#22M PIN OKUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T10F13P - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22M PIN OKUG

JT 13C 13#22M PIN OKUG

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol - 40M0882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol
40M0882
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol 40M0882
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T10F13P 40M0882
Product Name Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M12G5-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details