Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473T10B99SC

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T10B99SC
MIL Spec Connector - MIL-DTL-38999 II MS27473T10B99SC
PLUG

PLUG

Buy Now
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial - 48K2380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial
48K2380
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial 48K2380
CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473T10B99SC 48K2380
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details