Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473T10B99SA

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27473T10B99SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T10B99SA
MIL Spec Connector - MIL-DTL-38999 II MS27473T10B99SA
PLUG

PLUG

Buy Now
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial - 56K9576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial
56K9576
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial 56K9576
CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473T10B99SA 56K9576
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40838-021-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details