Amphenol Aerospace Corporation Circular Connector Assemblies MS27473T10B99S

Description
JT 7C 7#20 SKT PLUG
Request a Quote Datasheet
Description
JT 7C 7#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T10B99S - PEI-Genesis
Philadelphia, PA, United States
JT 7C 7#20 SKT PLUG

JT 7C 7#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27473T10B99S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T10B99S-ND
Circular Connector Assemblies 1178-MS27473T10B99S-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T10B99S
MIL Spec Connector - MIL-DTL-38999 II MS27473T10B99S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 7C 7#20 SKT PLUG

JT 7C 7#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Aerospace - 96J6238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Aerospace
96J6238
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Aerospace 96J6238
CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T10B99S 1178-MS27473T10B99S-ND MS27473T10B99S MS27473T10B99S 96J6238
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Plug - FBS-SUB-9-WS-CO-K - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details