Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473T10B35PC

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T10B35PC
MIL Spec Connector - MIL-DTL-38999 II MS27473T10B35PC
PLUG

PLUG

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial - 74K1468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial
74K1468
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial 74K1468
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473T10B35PC 74K1468
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details