Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473T10B35PA

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T10B35PA
MIL Spec Connector - MIL-DTL-38999 II MS27473T10B35PA
PLUG

PLUG

Buy Now
 - Amphenol MS27473T10B35PA - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D PIN PLUG

JT 13C 13#22D PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27473T10B35PA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T10B35PA-ND
Circular Connector Assemblies 1178-MS27473T10B35PA-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial - 95J9619 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial
95J9619
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial 95J9619
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27473T10B35PA Amphenol MS27473T10B35PA 1178-MS27473T10B35PA-ND 95J9619
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Assemblies Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers