Amphenol Industrial Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial MS27473T10B35A

Description
JT 13C 13#22D PIN PLUG
Request a Quote
Description
JT 13C 13#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T10B35A - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D PIN PLUG

JT 13C 13#22D PIN PLUG

Buy Now
Swedesboro, NJ, United States
JT 13C 13#22D PIN PLUG

JT 13C 13#22D PIN PLUG

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial - 02M3794 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial
02M3794
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial 02M3794
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T10B35A MS27473T10B35A 02M3794
Product Name Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products