Amphenol Industrial Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial MS27473P18F35S

Description
JT 66C 66#22D SKT PLUG
Request a Quote Datasheet
Description
JT 66C 66#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473P18F35S - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22D SKT PLUG

JT 66C 66#22D SKT PLUG

Buy Now
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial - 81K3313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial
81K3313
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial 81K3313
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473P18F35S 81K3313
Product Name Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data