Amphenol Industrial Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial MS27473E8F44S-LC

Description
JT 4C 4#22 SKT PLUG
Request a Quote Datasheet
Description
JT 4C 4#22 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E8F44S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 4C 4#22 SKT PLUG

JT 4C 4#22 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial - 31K3380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial
31K3380
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial 31K3380
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E8F44S-LC 31K3380
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data