6 Position Circular Connector Plug, Female Sockets Crimp
JT 6C 6#22D SKT PLUG
Win Source Part Number: 1214607-MS27473E8F35
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-38999 Series II, JT
Number of Positions: 6
Color: Silver
Features: Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aviation, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 8-35
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: MS27473E8F35S-ND,91-
Base Product Number: MS27473E8F
RoHS Status: RoHS non-compliant
Primary Material: Metal
JT 6C 6#22D SKT PLUG
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AMS27473E8F35S-ND | Amphenol MS27473E8F35S | 1214607-MS27473E8F35S | MS27473E8F35S | 31K3379 |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors | Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Gender | Male / Plug |