Amphenol Aerospace Corporation Circular Connector Assemblies MS27473E8F35P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27473E8F35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473E8F35P-ND
Circular Connector Assemblies 1178-MS27473E8F35P-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol MS27473E8F35P - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22 PIN PLUG

JT 6C 6#22 PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace - 56K9570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace
56K9570
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace 56K9570
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27473E8F35P-ND Amphenol MS27473E8F35P 56K9570
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
LSH Series: High Power Rack and Panel Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details