Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27473E8B35S

Description
JT 6C 6#22D SKT PLUG
Request a Quote
Description
JT 6C 6#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E8B35S - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D SKT PLUG

JT 6C 6#22D SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27473E8B35S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E8B35S
MIL Spec Connector - MIL-DTL-38999 II MS27473E8B35S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 6C 6#22D SKT PLUG

JT 6C 6#22D SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace - 31M2603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace
31M2603
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace 31M2603
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E8B35S MS27473E8B35S MS27473E8B35S 31M2603
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details