Amphenol Corporation Circular Conn, Plug, Size 8, 3Pos, Cable; Military Specification Amphenol Industrial MS27473E8A98S

Description
JT 3C 3#20 SKT PLUG
Request a Quote
Description
JT 3C 3#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E8A98S - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#20 SKT PLUG

JT 3C 3#20 SKT PLUG

Buy Now
Circular Conn, Plug, Size 8, 3Pos, Cable; Military Specification Amphenol Industrial - 15M9699 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 8, 3Pos, Cable; Military Specification Amphenol Industrial
15M9699
Circular Conn, Plug, Size 8, 3Pos, Cable; Military Specification Amphenol Industrial 15M9699
CIRCULAR CONN, PLUG, SIZE 8, 3POS, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 8, 3POS, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace - 36W0826 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace
36W0826
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace 36W0826
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E8A98S 15M9699
Product Name Circular Conn, Plug, Size 8, 3Pos, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details