Amphenol Industrial Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial MS27473E22F35P

Description
CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial - 96J6231 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial
96J6231
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial 96J6231
CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6231
Product Name Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 1000958 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Connector Type Military Connector
View Details