Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473E22B2PB

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27473E22B2PB - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E22B2PB
MIL Spec Connector - MIL-DTL-38999 II MS27473E22B2PB
PLUG

PLUG

Buy Now
Circular Connector Plug Size 22, 85 Position, Cable; Military Specification Amphenol Industrial - 73K6063 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 85 Position, Cable; Military Specification Amphenol Industrial
73K6063
Circular Connector Plug Size 22, 85 Position, Cable; Military Specification Amphenol Industrial 73K6063
CIRCULAR CONNECTOR PLUG SIZE 22, 85 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 85 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473E22B2PB 73K6063
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 22, 85 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data