Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473E20B1P

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E20B1P
MIL Spec Connector - MIL-DTL-38999 II MS27473E20B1P
PLUG

PLUG

Buy Now
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial - 81K3293 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial
81K3293
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial 81K3293
CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473E20B1P 81K3293
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y10L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
XC4 DIN Medium/High-Current Connectors - XC4K-1542 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers