Amphenol Aerospace Corporation Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace MS27473E18F53S

Description
JT 53C 53#22 SKT PLUG
Request a Quote
Description
JT 53C 53#22 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E18F53S - PEI-Genesis
Philadelphia, PA, United States
JT 53C 53#22 SKT PLUG

JT 53C 53#22 SKT PLUG

Buy Now
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace - 81K3291 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace
81K3291
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace 81K3291
CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E18F53S 81K3291
Product Name Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers