Amphenol Corporation Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol MS27473E18F35SA

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol - 48M3394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol
48M3394
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol 48M3394
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3394
Product Name Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details