Amphenol Industrial Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial MS27473E18B53A

Description
JT 53C 53#22 PIN PLUG
Request a Quote
Description
JT 53C 53#22 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
JT 53C 53#22 PIN PLUG

JT 53C 53#22 PIN PLUG

Buy Now
 - Amphenol MS27473E18B53A - PEI-Genesis
Philadelphia, PA, United States
JT 53C 53#22 PIN PLUG

JT 53C 53#22 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial - 89J9093 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial
89J9093
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial 89J9093
CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27473E18B53A Amphenol MS27473E18B53A 89J9093
Product Name Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 39.8152-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screwless - Leg Spring, Push-In Spring
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers