Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473E18B32P

Description
JT 32C 32#20 PIN WALL RECP
Request a Quote Datasheet
Description
JT 32C 32#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E18B32P - PEI-Genesis
Philadelphia, PA, United States
JT 32C 32#20 PIN WALL RECP

JT 32C 32#20 PIN WALL RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27473E18B32P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E18B32P
MIL Spec Connector - MIL-DTL-38999 II MS27473E18B32P
PLUG

PLUG

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial - 96J6209 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial
96J6209
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial 96J6209
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E18B32P MS27473E18B32P 96J6209
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1406 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers