Amphenol Aerospace Corporation Circular Connectors - MS27473E18A53P MS27473E18A53P

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 789483-MS27473E18A53 P Series: * Family Name: MS27473 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MS27484E18Z53P; MS27484E18T53P; MS27484E18C53P; MS27484E18B53P; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 789483-MS27473E18A53 P Series: * Family Name: MS27473 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MS27484E18Z53P; MS27484E18T53P; MS27484E18C53P; MS27484E18B53P; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS27473E18A53P - 789483-MS27473E18A53P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS27473E18A53P
789483-MS27473E18A53P
Circular Connectors - MS27473E18A53P 789483-MS27473E18A53P
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 789483-MS27473E18A53 P Series: * Family Name: MS27473 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MS27484E18Z53P; MS27484E18T53P; MS27484E18C53P; MS27484E18B53P; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 789483-MS27473E18A53P
Series: *
Family Name: MS27473
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): MS27484E18Z53P; MS27484E18T53P; MS27484E18C53P; MS27484E18B53P;
Introduction Date: October 15, 2006
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector Assemblies - 1178-MS27473E18A53P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473E18A53P-ND
Circular Connector Assemblies 1178-MS27473E18A53P-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
JT 53C 53#22 PIN PLUG

JT 53C 53#22 PIN PLUG

Buy Now
 - Amphenol MS27473E18A53P - PEI-Genesis
Philadelphia, PA, United States
JT 53C 53#22 PIN PLUG

JT 53C 53#22 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace - 56K9559 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace
56K9559
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace 56K9559
CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 789483-MS27473E18A53P 1178-MS27473E18A53P-ND MS27473E18A53P Amphenol MS27473E18A53P 56K9559
Product Name Circular Connectors - MS27473E18A53P Circular Connector Assemblies Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details