Amphenol Aerospace Corporation Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace MS27473E18A53P-LC

Description
JT 53C 53#22 PIN PLUG
Request a Quote
Description
JT 53C 53#22 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JT 53C 53#22 PIN PLUG

JT 53C 53#22 PIN PLUG

Buy Now
 - Amphenol MS27473E18A53P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 53C 53#22 PIN PLUG

JT 53C 53#22 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace - 56K9560 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace
56K9560
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace 56K9560
CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27473E18A53P-LC Amphenol MS27473E18A53P-LC 56K9560
Product Name Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers