Amphenol Industrial Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol Industrial MS27473E16F6S

Description
JT 6C 6#12 SKT WALL RECP
Request a Quote Datasheet
Description
JT 6C 6#12 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E16F6S - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#12 SKT WALL RECP

JT 6C 6#12 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol Industrial - 48K2368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol Industrial
48K2368
Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol Industrial 48K2368
CIRCULAR CONNECTOR PLUG, SIZE 16, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E16F6S 48K2368
Product Name Circular Connector Plug, Size 16, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data