Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473E16B35S

Description
JT 55C 55#22D SKT PLUG
Request a Quote
Description
JT 55C 55#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E16B35S - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D SKT PLUG

JT 55C 55#22D SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E16B35S
MIL Spec Connector - MIL-DTL-38999 II MS27473E16B35S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 55C 55#22D SKT PLUG

JT 55C 55#22D SKT PLUG

Buy Now
Circular Connector, Plug, 16-35, Cable; Military Specification Amphenol Aerospace - 38T2717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-35, Cable; Military Specification Amphenol Aerospace
38T2717
Circular Connector, Plug, 16-35, Cable; Military Specification Amphenol Aerospace 38T2717
CIRCULAR CONNECTOR, PLUG, 16-35, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-35, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial - 96J6201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
96J6201
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial 96J6201
CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E16B35S MS27473E16B35S MS27473E16B35S 38T2717 96J6201
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Plug, 16-35, Cable; Military Specification Amphenol Aerospace Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data