Amphenol Industrial Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial MS27473E16A8S

Description
JT 8C 8#16 SKT PLUG
Request a Quote
Description
JT 8C 8#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E16A8S - PEI-Genesis
Philadelphia, PA, United States
JT 8C 8#16 SKT PLUG

JT 8C 8#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial - 56K9553 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial
56K9553
Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial 56K9553
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E16A8S 56K9553
Product Name Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data