Amphenol Industrial Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial MS27473E16A35P

Description
JT 55C 55#22D PIN PLUG
Request a Quote
Description
JT 55C 55#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E16A35P - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D PIN PLUG

JT 55C 55#22D PIN PLUG

Buy Now
Swedesboro, NJ, United States
JT 55C 55#22D PIN PLUG

JT 55C 55#22D PIN PLUG

Buy Now
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial - 56K9549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
56K9549
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial 56K9549
CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E16A35P MS27473E16A35P 56K9549
Product Name Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products