Amphenol Aerospace Corporation Circular Connector Assemblies MS27473E14F18P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27473E14F18P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473E14F18P-ND
Circular Connector Assemblies 1178-MS27473E14F18P-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
JT 18C 18#20 PIN WALL RECP

JT 18C 18#20 PIN WALL RECP

Buy Now
 - Amphenol MS27473E14F18P - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 PIN WALL RECP

JT 18C 18#20 PIN WALL RECP

Buy Now
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Aerospace - 31K3331 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Aerospace
31K3331
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Aerospace 31K3331
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27473E14F18P-ND MS27473E14F18P Amphenol MS27473E14F18P 31K3331
Product Name Circular Connector Assemblies Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers