Amphenol Industrial Circular Connector Assemblies MS27473E14B35P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27473E14B35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473E14B35P-ND
Circular Connector Assemblies 1178-MS27473E14B35P-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E14B35P
MIL Spec Connector - MIL-DTL-38999 II MS27473E14B35P
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 37C 37#22D PIN PLUG

JT 37C 37#22D PIN PLUG

Buy Now
 - Amphenol MS27473E14B35P - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D PIN PLUG

JT 37C 37#22D PIN PLUG

Buy Now
Circular Connector Plug Size 14, 37Pos, Cable; Military Specification Amphenol Industrial - 56K9548 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37Pos, Cable; Military Specification Amphenol Industrial
56K9548
Circular Connector Plug Size 14, 37Pos, Cable; Military Specification Amphenol Industrial 56K9548
CIRCULAR CONNECTOR PLUG SIZE 14, 37POS, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37POS, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace - 35W7598 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace
35W7598
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace 35W7598
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27473E14B35P-ND MS27473E14B35P MS27473E14B35P Amphenol MS27473E14B35P 56K9548
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 14, 37Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data