Amphenol Industrial Circular Connectors - MS27473E12F4S MS27473E12F4S

Description
JT 4C 4#16 SKT WALL RECP
Request a Quote Datasheet
Description
JT 4C 4#16 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E12F4S - PEI-Genesis
Philadelphia, PA, United States
JT 4C 4#16 SKT WALL RECP

JT 4C 4#16 SKT WALL RECP

Buy Now
Circular Connectors - MS27473E12F4S - 777920-MS27473E12F4S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS27473E12F4S
777920-MS27473E12F4S
Circular Connectors - MS27473E12F4S 777920-MS27473E12F4S
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 777920-MS27473E12F4S Series: * Family Name: MS27473 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MS27484E12A4S; MS27484E12F4S; MS27484T12F4S; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 777920-MS27473E12F4S
Series: *
Family Name: MS27473
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): MS27484E12A4S; MS27484E12F4S; MS27484T12F4S;
Introduction Date: October 15, 2006
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial - 31K3314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial
31K3314
Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial 31K3314
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E12F4S 777920-MS27473E12F4S 31K3314
Product Name Circular Connectors - MS27473E12F4S Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug - 9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable - ET-SFS-BH-5WP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details