Amphenol Industrial Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial MS27473E12F4S-LC

Description
JT 4C 4#16 SKT WALL RECP
Request a Quote
Description
JT 4C 4#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E12F4S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 4C 4#16 SKT WALL RECP

JT 4C 4#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial - 31K3315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial
31K3315
Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial 31K3315
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E12F4S-LC 31K3315
Product Name Circular Connector Plug, Size 12, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details