Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27473E12B98P

Description
JT 10C 10#20 PIN WALL RECP
Request a Quote
Description
JT 10C 10#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E12B98P - PEI-Genesis
Philadelphia, PA, United States
JT 10C 10#20 PIN WALL RECP

JT 10C 10#20 PIN WALL RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27473E12B98P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E12B98P
MIL Spec Connector - MIL-DTL-38999 II MS27473E12B98P
PLUG

PLUG

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace - 31K3311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace
31K3311
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace 31K3311
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E12B98P MS27473E12B98P 31K3311
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2727-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers