Amphenol Industrial Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial MS27473E12B3S-LC

Description
JT 3C 3#16 SKT PLUG
Request a Quote
Description
JT 3C 3#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E12B3S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#16 SKT PLUG

JT 3C 3#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial - 79K8152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial
79K8152
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial 79K8152
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E12B3S-LC 79K8152
Product Name Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - M221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details