Amphenol Corporation Connectors Mil-Qualified, Circular Body, All MS27473E12A98S

Description
JT 10C 10#20 SKT PLUG
Request a Quote
Description
JT 10C 10#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E12A98S - PEI-Genesis
Philadelphia, PA, United States
JT 10C 10#20 SKT PLUG

JT 10C 10#20 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27473E12A98S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27473E12A98S
Connectors Mil-Qualified, Circular Body, All MS27473E12A98S
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
Circular Connector Plug Size 12, 10Pos, Cable; Military Specification Amphenol Industrial - 60K6358 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10Pos, Cable; Military Specification Amphenol Industrial
60K6358
Circular Connector Plug Size 12, 10Pos, Cable; Military Specification Amphenol Industrial 60K6358
CIRCULAR CONNECTOR PLUG SIZE 12, 10POS, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10POS, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace - 35W7003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace
35W7003
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace 35W7003
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E12A98S MS27473E12A98S 60K6358 35W7003
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 12, 10Pos, Cable; Military Specification Amphenol Industrial Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details