Amphenol Corporation Connectors Mil-Qualified, Circular Body, All MS27473E12A3P

Description
JT 3C 3#16 PIN PLUG
Request a Quote
Description
JT 3C 3#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E12A3P - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#16 PIN PLUG

JT 3C 3#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27473E12A3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27473E12A3P
Connectors Mil-Qualified, Circular Body, All MS27473E12A3P
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
Circular Connector Plug, Size 12, 3Pos, Cable; Military Specification Amphenol Industrial - 71K7247 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3Pos, Cable; Military Specification Amphenol Industrial
71K7247
Circular Connector Plug, Size 12, 3Pos, Cable; Military Specification Amphenol Industrial 71K7247
CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E12A3P MS27473E12A3P 71K7247
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 12, 3Pos, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details