Amphenol Industrial Circular Connector Assemblies MS27473E12A35S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27473E12A35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473E12A35S-ND
Circular Connector Assemblies 1178-MS27473E12A35S-ND
PLUG

PLUG

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS27473E12A35S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27473E12A35S
Connectors Mil-Qualified, Circular Body, All MS27473E12A35S
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
 - Amphenol MS27473E12A35S - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D SKT PLUG

JT 22C 22#22D SKT PLUG

Buy Now
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Industrial - 60K6356 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Industrial
60K6356
Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Industrial 60K6356
CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27473E12A35S-ND MS27473E12A35S Amphenol MS27473E12A35S 60K6356
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 12, 22 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Bi-Lobe® Panel Mount Flex Mount -Type FF -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details