Amphenol Industrial Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial MS27473E10F99P

Description
CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial - 31K3306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial
31K3306
Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial 31K3306
CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3306
Product Name Circular Connector Plug, Size 10, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data