Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27473E10B5S

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E10B5S
MIL Spec Connector - MIL-DTL-38999 II MS27473E10B5S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 5C 5#20 SKT PLUG

JT 5C 5#20 SKT PLUG

Buy Now
 - Amphenol MS27473E10B5S - PEI-Genesis
Philadelphia, PA, United States
JT 5C 5#20 SKT PLUG

JT 5C 5#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 10, 5 Position, Cable; Military Specification Amphenol Aerospace - 96J6187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 5 Position, Cable; Military Specification Amphenol Aerospace
96J6187
Circular Connector Plug, Size 10, 5 Position, Cable; Military Specification Amphenol Aerospace 96J6187
CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27473E10B5S MS27473E10B5S Amphenol MS27473E10B5S 96J6187
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug, Size 10, 5 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details