Amphenol Industrial Circular Connector Assemblies MS27473E10B35S

Description
13 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
13 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27473E10B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27473E10B35S-ND
Circular Connector Assemblies AMS27473E10B35S-ND
13 Position Circular Connector Plug, Female Sockets Crimp

13 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E10B35S
MIL Spec Connector - MIL-DTL-38999 II MS27473E10B35S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 13C 13#22D SKT PLUG

JT 13C 13#22D SKT PLUG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace - 35W6597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace
35W6597
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace 35W6597
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS27473E10B35S-ND MS27473E10B35S MS27473E10B35S 35W6597
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - XS2G-D5S1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
View Details