Amphenol Industrial Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial MS27473E10A98P

Description
JT 6C 6#20 PIN PLUG
Request a Quote
Description
JT 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E10A98P - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#20 PIN PLUG

JT 6C 6#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial - 95K5690 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
95K5690
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial 95K5690
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E10A98P 95K5690
Product Name Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data