Amphenol Industrial Circular Conn, Rcpt, Size 8, 6Pos, Wall; Military Specification Amphenol Industrial MS27472T8F35S

Description
JT 6C 6#22D SKT RECP
Request a Quote
Description
JT 6C 6#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27472T8F35S - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D SKT RECP

JT 6C 6#22D SKT RECP

Buy Now
Circular Conn, Rcpt, Size 8, 6Pos, Wall; Military Specification Amphenol Industrial - 71K7243 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 6Pos, Wall; Military Specification Amphenol Industrial
71K7243
Circular Conn, Rcpt, Size 8, 6Pos, Wall; Military Specification Amphenol Industrial 71K7243
CIRCULAR CONN, RCPT, SIZE 8, 6POS, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 6POS, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Aerospace - 35W6347 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Aerospace
35W6347
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Aerospace 35W6347
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27472T8F35S 71K7243 35W6347
Product Name Circular Conn, Rcpt, Size 8, 6Pos, Wall; Military Specification Amphenol Industrial Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details