Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27472T8B98P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 8, 3 Position, Wall, part number 02M3777, is designed to meet military specifications under MIL-DTL-38999 Series II. This connector features a wall mount receptacle style and accommodates three crimp pin contacts. It is engineered for high reliability and contact density, making it suitable for aerospace applications. The connector includes a lightweight design and a three-point bayonet lock system for quick positive coupling. Additionally, it incorporates a five key/keyway design to prevent mismating and offers options for EMI shielding. This product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 8, 3 Position, Wall, part number 02M3777, is designed to meet military specifications under MIL-DTL-38999 Series II. This connector features a wall mount receptacle style and accommodates three crimp pin contacts. It is engineered for high reliability and contact density, making it suitable for aerospace applications. The connector includes a lightweight design and a three-point bayonet lock system for quick positive coupling. Additionally, it incorporates a five key/keyway design to prevent mismating and offers options for EMI shielding. This product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T8B98P
MIL Spec Connector - MIL-DTL-38999 II MS27472T8B98P
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Military Specification Amphenol Aerospace - 02M3777 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Military Specification Amphenol Aerospace
02M3777
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Military Specification Amphenol Aerospace 02M3777
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472T8B98P 02M3777
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 8, 3 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details