Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 II MS27472T8B44PA

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T8B44PA
MIL Spec Connector - MIL-DTL-38999 II MS27472T8B44PA
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Military Specification Amphenol - 30M4705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Military Specification Amphenol
30M4705
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Military Specification Amphenol 30M4705
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472T8B44PA 30M4705
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 8, 4 Position, Wall; Military Specification Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-SUB-9-WS-CO-K - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1904-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details